General Purpose Amplifier 6 Circuit 20-SSOP
General Purpose Amplifier 6 Circuit 20-SSOP
IC OPAMP GP 6 CIRCUIT 20SSOP
High Speed Operational Amplifiers Hex Ultra Hi-Speed
IC OPAMP GP 6 CIRCUIT 20SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2710V-TE1TR-ND | NJM2710V-TE1 | NJM2710V-TE1 | NJM2710V-TE1 | NJM2710V-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11.4 milliamps | 11.4 milliamps | 11.4 milliamps | ||
| Slew Rate | 260 V/µs | 260 V/µs | 2.60E-4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "20-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 20-LSSOP (0.173\", 4.40mm Width) | -40degC ~ 85degC | ||
| Standards | RoHS |