Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 041915-NJM2624AM
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-DMP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Motor Driver Bipolar Parallel 16-DMP
IC MOTOR DRIVER 4.5V-18V 16DMP
IC MOTOR DRIVER 4.5V-18V 16DMP
Motor Driver Bipolar Parallel 16-DMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 041915-NJM2624AM | 2129-NJM2624AM-ND | NJM2624AM | NJM2624AM | NJM2624AM |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJM2624AM | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 4 to 18 volts | 4 to 18 volts | |||
| DC Input | 4 to 18 volts | 4 to 18 volts |