Motor Driver Power MOSFET Parallel 16-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 138535-NJM2611M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Servo DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 16-DMP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC MOTOR DRIVER 2.5V-7.5V 16DMP
Motor Driver Power MOSFET Parallel 16-DMP
IC MOTOR DRIVER 2.5V-7.5V 16DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 2129-NJM2611M-ND | 138535-NJM2611M | NJM2611M | NJM2611M | NJM2611M |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NJM2611M | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Servo; Servo DC | |||
| Configuration | PCB Mount; "16-SOIC (0.209"", 5.30mm Width)" | ||||
| Communication | Parallel Interface | Parallel |