Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045210-NJM2611D
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Motor Type - AC, DC: Servo DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 16-DIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel 16-DIP
IC MOTOR DRIVER 2.5V-7.5V 16DIP
IC MOTOR DRIVER 2.5V-7.5V 16DIP
Motor Driver Power MOSFET Parallel 16-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 045210-NJM2611D | 2129-NJM2611D-ND | NJM2611D | NJM2611D | NJM2611D |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJM2611D | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 2 to 8 volts | 2 to 8 volts | |||
| DC Input | 2 to 8 volts | 2 to 8 volts |