Nisshinbo Micro Devices Inc. Motor Drivers, Controllers NJM2606AD

Description
Motor Driver Bipolar 8-DIP
Request a Quote Datasheet
Description
Motor Driver Bipolar 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 2129-NJM2606AD-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
2129-NJM2606AD-ND
Motor Drivers, Controllers 2129-NJM2606AD-ND
Motor Driver Bipolar 8-DIP

Motor Driver Bipolar 8-DIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - NJM2606AD - 209184-NJM2606AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NJM2606AD
209184-NJM2606AD
PMIC - PMIC - Motor Drivers, Controllers - NJM2606AD 209184-NJM2606AD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209184-NJM2606AD Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Voltage - Load: 1.8 V to 8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 1.8 V to 8 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209184-NJM2606AD
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Voltage - Load: 1.8 V to 8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - NJM2606AD - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NJM2606AD
PMIC - Motor Drivers, Controllers NJM2606AD
IC MOTOR DRIVER 1.8V-8V 8DIP

IC MOTOR DRIVER 1.8V-8V 8DIP

Supplier's Site Datasheet
Motor Drivers, Controllers - NJM2606AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NJM2606AD
Motor Drivers, Controllers NJM2606AD
Motor Driver Bipolar 8-DIP

Motor Driver Bipolar 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NJM2606AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NJM2606AD
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NJM2606AD
IC MOTOR DRIVER 1.8V-8V 8DIP

IC MOTOR DRIVER 1.8V-8V 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 2129-NJM2606AD-ND 209184-NJM2606AD NJM2606AD NJM2606AD NJM2606AD
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - NJM2606AD PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details