Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003903-NJM2575F1-TE1
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: NJM2575
Categories: Integrated Circuits
Status: Active
Case / Package: 6-MTP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): MAX9504BELT-T; MAX9504BELT+T; MAX9504BELT+;
Introduction Date: November 21, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Video Amp, 1 General Purpose SOT-23-6-1
IC AMP GENERAL PURPOSE 6MTP
Video Amp 1 General Purpose SOT-23-6-1
IC AMP GENERAL PURPOSE 6MTP
IC AMP GENERAL PURPOSE 6MTP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 003903-NJM2575F1-TE1 | 2129-NJM2575F1-TE1TR-ND | NJM2575F1-TE1 | NJM2575F1-TE1 | NJM2575F1-TE1 | NJM2575F1-TE1 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2575F1-TE1 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Package Type | 6-MTP | SOT; SOT-23-6 | SOT; SOT23; SOT-23-6 | Surface Mount | ||
| Operating Range | General Purpose | |||||
| RoHS Compliant | RoHS |