Video Amp, 1 General Purpose 8-TVSP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003902-NJM2574RB1-TE
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TVSP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC AMP GENERAL PURPOSE 8TVSP
Video Amp 1 General Purpose 8-TVSP
IC AMP GENERAL PURPOSE 8TVSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 2129-NJM2574RB1-TE1TR-ND | 003902-NJM2574RB1-TE1 | NJM2574RB1-TE1 | NJM2574RB1-TE1 | NJM2574RB1-TE1 |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2574RB1-TE1 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 2.8 to 5.5 volts | ||||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-TVSP | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |