Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 209183-NJM2568V-TE1-
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Video Amps and Modules
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Package: 14-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 14-SSOP
Applications: General Purpose
Number of Circuits: 1
Current - Supply: 9.5mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 209183-NJM2568V-TE1-#ZZZB |
| Product Name | Integrated Circuits(ICs) |