Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 929156-NJM2542V-TE1
Features: Video Demodulator IC - NTSC 20-SSOP Package
Package: 20-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NJM2542V-TE1TR, NJM2542VTE1, NJM2542V-TE1-ND, NJM2542V-TE1CT, NJM2542V-TE1DKR
Video Demodulator IC NTSC 20-SSOP Package
IC VIDEO VIF/SIF DEMOD 20SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 929156-NJM2542V-TE1 | NJM2542V-TE1 | NJM2542V-TE1 |
| Product Name | Linear - Linear - Video Processing - NJM2542V-TE1 | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |