Video Amp, 1 General Purpose 20-SSOP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003901-NJM2538V-TE1
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC AMP GENERAL PURPOSE 20SSOP
Video Amp 1 General Purpose 20-SSOP
IC AMP GENERAL PURPOSE 20SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 2129-NJM2538V-TE1TR-ND | 003901-NJM2538V-TE1 | NJM2538V-TE1 | NJM2538V-TE1 | NJM2538V-TE1 |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2538V-TE1 | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | "20-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 20-SSOP | 20-SSOP | SSOP; SOP; 20-LSSOP (0.173\", 4.40mm Width) |