Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 790700-NJM2537V-TE1
Packaging: Reel package
Package: 20-LSSOP (0.173", 4.40mm Width)
Frequency: 50MHz, 455kHz
Function: FM IC for Pagers
RF Type: Cordless Phones
Family Name: NJM2537
Categories: RF/IF and RFID
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): NJM2537V; NJM2537V-TE2;
Introduction Date: September 02, 1999
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 790700-NJM2537V-TE1 |
| Product Name | RF Misc ICs and Modules - NJM2537V-TE1 |
| Frequency | 455000 to 5.00E7 Hz |