Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045207-NJM2536AM
Packaging: Tube/Rail
Type: RF Modulator
Applications: VHF Band
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-DMP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC VIDEO RF MOD 14DMP
Video Modulator IC 14-DMP Package
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 045207-NJM2536AM | NJM2536AM | NJM2536AM |
| Product Name | Linear - Linear - Video Processing - NJM2536AM | Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |