Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003896-NJM2534M-TE3
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Video Switch, 3-Input 1-Output
Mounting Style: SMD/SMT
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Applications: TV
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003896-NJM2534M-TE3 |
| Product Name | Integrated Circuits(ICs) |