Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220F-4
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060253-NJM2397F
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: NJM2397
Output Voltage: 1.5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220F-4L
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): LT3086EFE#PBF; LT3086IDHD#TR; LT3086MPR#PBF; LT3086IDHD#PBF;
Introduction Date: August 26, 2002
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
LDO Voltage Regulators Adjustable LDO
IC REG LINEAR POS ADJ 1.5A TO220
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2397F-ND | 060253-NJM2397F | NJM2397F | NJM2397F | NJM2397F | NJM2397F |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM2397F | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220F-4L | TO-220; Other; TO-220-4 Full Pack | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |