Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4
IC REG LINEAR 8.3V 1.5A TO220F-4
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2396F83-ND | NJM2396F83 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-220; Other; TO-220-4 Full Pack | |
| Special Features | Input Overcurrent Protection | Enable |