Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 810338-NJM2396F33
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Last Time Buy
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-220F-4L
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 35V
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Package: TO-220-4 Full Pack
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 500mA
IC REG LIN 3.3V 1.5A TO220F-4L
IC REG LIN 3.3V 1.5A TO220F-4L
LDO Voltage Regulators LDO w/On/Off Cntrl
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM2396F33-ND | 810338-NJM2396F33 | NJM2396F33 | NJM2396F33 | NJM2396F33 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NJM2396F33 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-4 Full Pack | TO-220; Other; TO-220-4 Full Pack | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |