Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 335323-NJM2396F12
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: NJM2396
Alternative Parts (Cross-Reference): LT1086IT-12; RH1086BKK; SI-3122P; BAJ2DD0WT-TR;
Introduction Date: March 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220F-4
IC REG LINEAR 12V 1.5A TO220F-4
IC REG LINEAR 12V 1.5A TO220F-4
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 335323-NJM2396F12 | 2129-NJM2396F12-ND | NJM2396F12 | NJM2396F12 |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-4 Full Pack | TO-220 | ||
| Special Features | Input Overcurrent Protection | Enable |