Nisshinbo Micro Devices Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM2388F33

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 2129-NJM2388F33-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
2129-NJM2388F33-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2129-NJM2388F33-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NJM2388F33 - 887276-NJM2388F33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJM2388F33
887276-NJM2388F33
PMIC - PMIC - Voltage Regulators - Linear - NJM2388F33 887276-NJM2388F33
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887276-NJM2388F33 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4 Package: TO-220-4 Full Pack Package: Tube Mounting: Through Hole Family Name: NJM2388 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887276-NJM2388F33
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220F-4
Package: TO-220-4 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: NJM2388
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NJM2388F33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NJM2388F33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NJM2388F33
IC REG LINEAR 3.3V 1A TO220F-4

IC REG LINEAR 3.3V 1A TO220F-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NJM2388F33 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NJM2388F33
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NJM2388F33
IC REG LINEAR 3.3V 1A TO220F-4

IC REG LINEAR 3.3V 1A TO220F-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NJM2388F33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NJM2388F33
PMIC - Voltage Regulators - Linear NJM2388F33
IC REG LINEAR 3.3V 1A TO220F-4

IC REG LINEAR 3.3V 1A TO220F-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NJM2388F33
LDO Voltage Regulators NJM2388F33
LDO Voltage Regulators Low Dropout Voltage Regulator l

LDO Voltage Regulators Low Dropout Voltage Regulator l

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 2129-NJM2388F33-ND 887276-NJM2388F33 NJM2388F33 NJM2388F33 NJM2388F33 NJM2388F33
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NJM2388F33 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type TO-220; Other; TO-220-4 Full Pack TO-220; Other; TO-220F-4 TO-220 TO-220; Other; TO-220-4 Full Pack
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data