Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 100326-NJM2384D#
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 105kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DIP
Purpose: Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 2.5V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 14-DIP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 200mA 14-DIP
IC REG BUCK 2.5V 200MA 14DIP
IC REG BUCK 2.5V 200MA 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 100326-NJM2384D# | 2129-NJM2384D#-ND | NJM2384D# | NJM2384D# | NJM2384D# |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NJM2384D# | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; 14-DIP | DIP; Other; 14-DIP | DIP; Other; 14-DIP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |