"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.197"", 5.00mm Width)"
IC REG BUCK BST ADJ 1.5A 8DMP
IC REG DC/DC CONVERTER 8DMP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.197", 5.00mm Width)
IC REG DC/DC CONVERTER 8DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NJM2360M-TE1TR-ND | NJM2360M-TE1 | NJM2360M-TE1 | NJM2360M-TE1 | NJM2360M-TE1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.197"", 5.00mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.197", 5.00mm Width) | SOIC; Other; 8-SOIC (0.197\", 5.00mm Width) | |
| Output Voltage | 1.25 to 40 volts | 1.25 volts | 1.25 volts | 1.25 to 40 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |