NJR Corporation RF Misc ICs and Modules - NJM2292V(TE1) NJM2292V(TE1)

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335104-NJM2292V(TE1) Packaging: Reel - TR Frequency: 470MHz, 455kHz RF Type: Cordless Phones Categories: RF/IF and RFID Status: Active Case / Package: 20-SSOP Purpose: Mixer, Amp, RSSI, Detector Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335104-NJM2292V(TE1) Packaging: Reel - TR Frequency: 470MHz, 455kHz RF Type: Cordless Phones Categories: RF/IF and RFID Status: Active Case / Package: 20-SSOP Purpose: Mixer, Amp, RSSI, Detector Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - NJM2292V(TE1) - 335104-NJM2292V(TE1) - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - NJM2292V(TE1)
335104-NJM2292V(TE1)
RF Misc ICs and Modules - NJM2292V(TE1) 335104-NJM2292V(TE1)
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 335104-NJM2292V(TE1) Packaging: Reel - TR Frequency: 470MHz, 455kHz RF Type: Cordless Phones Categories: RF/IF and RFID Status: Active Case / Package: 20-SSOP Purpose: Mixer, Amp, RSSI, Detector Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 335104-NJM2292V(TE1)
Packaging: Reel - TR
Frequency: 470MHz, 455kHz
RF Type: Cordless Phones
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-SSOP
Purpose: Mixer, Amp, RSSI, Detector
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 335104-NJM2292V(TE1)
Product Name RF Misc ICs and Modules - NJM2292V(TE1)
Frequency 455000 to 4.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details