Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025344-NJM2285M
Packaging: Tray
Type: Video Switch, 2-Input 1-Output
Applications: Video Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-DMP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC VIDEO SWITCH 2IN/1OUT 16DMP
Video Switch IC 16-DMP Package
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 025344-NJM2285M | NJM2285M | NJM2285M |
| Product Name | Linear - Linear - Video Processing - NJM2285M | Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |