Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887272-NJM2268M-TE2
Features: Video Amp 2 General Purpose 8-DMP
Package: Reel - TR
Package: 8-SOIC (0.197", 5.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-DMP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Video Amp 2 General Purpose 8-DMP
IC VIDEO AMP DUAL W/DRIVER 8DMP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 887272-NJM2268M-TE2 | NJM2268M-TE2 | NJM2268M-TE2 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2268M-TE2 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | 8-DMP | SOIC; 8-SOIC (0.197\", 5.00mm Width) |