Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025341-NJM2268D
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 2
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 4.85 V to 9 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Video Amp, 2 General Purpose 8-DIP
IC AMP GENERAL PURPOSE 8DIP
Video Amp 2 General Purpose 8-DIP
IC AMP GENERAL PURPOSE 8DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 025341-NJM2268D | 2129-NJM2268D-ND | NJM2268D | NJM2268D | NJM2268D |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2268D | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | DIP; 8-DIP | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | |
| Operating Range | General Purpose | ||||
| RoHS Compliant | RoHS |