Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025340-NJM2267M
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DMP
Supply Voltage - Operating: 4.85 V to 9 V
Operating Supply Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Video Amp, 2 General Purpose 8-DMP
IC AMP GENERAL PURPOSE 8DMP
Video Amplifiers Dual 6dB Vid Amp
IC AMP GENERAL PURPOSE 8DMP
Video Amp 2 General Purpose 8-DMP
IC AMP GENERAL PURPOSE 8DMP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 025340-NJM2267M | 2129-NJM2267M-ND | 564-NJM2267M | NJM2267M | NJM2267M | NJM2267M | NJM2267M |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2267M | Video Amps and Modules | IC AMP GENERAL PURPOSE 8DMP | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | 8-DMP | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209, 5.30mm Width) | 8-DMP | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Operating Range | General Purpose | General Purpose | |||||
| RoHS Compliant | RoHS |