Video Amp, 2 General Purpose 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060243-NJM2267D
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 2
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 4.85 V to 9 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Video Amplifiers Dual 6dB w/drvr
IC AMP GENERAL PURPOSE 8DIP
Video Amp 2 General Purpose 8-DIP
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
IC AMP GENERAL PURPOSE 8DIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 2129-NJM2267D-ND | 060243-NJM2267D | NJM2267D | 564-NJM2267D | NJM2267D | NJM2267D | NJM2267D | NJM2267D |
| Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - NJM2267D | Video Amplifiers | IC AMP GENERAL PURPOSE 8DIP | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 4.85 to 9 volts | |||||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP | Through Hole |