Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003876-NJM2248M
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Signal Superimposer
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-DIP
Applications: Video Players
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003876-NJM2248M |
| Product Name | Integrated Circuits(ICs) |