Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003866-NJM2234M(TE2)
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Video Switch, 3-Input 1-Output
Mounting Style: SMD/SMT
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Applications: AV-TV, Audio Player
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003866-NJM2234M(TE2) |
| Product Name | Integrated Circuits(ICs) |