Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003863-NJM2230M TE2
Category: Integrated Circuits(ICs)
Family: Linear - Video Processing
Packaging: Tube
Type: Synchronous Separator
Mounting Style: SMD/SMT
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Applications: Video Equipment
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003863-NJM2230M TE2 |
| Product Name | Integrated Circuits(ICs) |