Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Special Purpose - NJM2204AD NJM2204AD

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060228-NJM2204AD Packaging: Tube/Rail Type: Limiting Amplifier Applications: Telecommunications Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060228-NJM2204AD Packaging: Tube/Rail Type: Limiting Amplifier Applications: Telecommunications Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - NJM2204AD - 060228-NJM2204AD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - NJM2204AD
060228-NJM2204AD
Linear - Linear - Amplifiers - Special Purpose - NJM2204AD 060228-NJM2204AD
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060228-NJM2204AD Packaging: Tube/Rail Type: Limiting Amplifier Applications: Telecommunications Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060228-NJM2204AD
Packaging: Tube/Rail
Type: Limiting Amplifier
Applications: Telecommunications
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Special Purpose Amplifiers - 2129-NJM2204AD-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
2129-NJM2204AD-ND
Special Purpose Amplifiers 2129-NJM2204AD-ND
Limiting Amplifier IC Telecommunications 16-DIP

Limiting Amplifier IC Telecommunications 16-DIP

Buy Now Datasheet
Special Purpose Amplifiers - NJM2204AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
NJM2204AD
Special Purpose Amplifiers NJM2204AD
Limiting Amplifier IC Telecommunications 16-DIP

Limiting Amplifier IC Telecommunications 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM2204AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM2204AD
Integrated Circuits (ICs) - Linear - Amplifiers NJM2204AD
IC LIMITING AMP 16DIP

IC LIMITING AMP 16DIP

Supplier's Site
Linear - Amplifiers - Special Purpose - NJM2204AD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
NJM2204AD
Linear - Amplifiers - Special Purpose NJM2204AD
IC LIMITING AMP 16DIP

IC LIMITING AMP 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 060228-NJM2204AD 2129-NJM2204AD-ND NJM2204AD NJM2204AD NJM2204AD
Product Name Linear - Linear - Amplifiers - Special Purpose - NJM2204AD Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) 16-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400DWLRCT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
5 suppliers
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 2449799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details