Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 111794-NJM2172V-TE1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 14-SSOP
Operational Amplifiers - Op Amps With EVR
General Purpose Amplifier 2 Circuit 14-SSOP
IC OPAMP GP 2 CIRCUIT 14SSOP
IC OPAMP GP 2 CIRCUIT 14SSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 111794-NJM2172V-TE1 | 2129-NJM2172V-TE1TR-ND | NJM2172V-TE1 | NJM2172V-TE1 | NJM2172V-TE1 | NJM2172V-TE1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2172V-TE1 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | ||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | ||||
| GBW | 2 MHz | 2 MHz |