IC OPAMP GP 2MHZ 14SSOP Product overview: NJM2172V-E1 from NJR Corporation/NJRC is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NJM2172V-E1 can be used for catalog matching and distributor lookup.
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003853-NJM2172V-E1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 14-SSOP
Number of Circuits: 2
Amplifier Type: General Purpose
Gain Bandwidth Product: 2MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Current - Supply: 5mA
Voltage - Supply, Single/Dual (±): 2.7 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-NJM2172V-E1 | 003853-NJM2172V-E1 |
| Product Name | 2MHZ Audio Amplifier | Integrated Circuits(ICs) |
| Bandwidth | 2 MHz |