Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 003850-NJM2171AR(TE2
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Reel(TR)
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Mute, Standby
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package: 10-VSP
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 1.8 V ~ 4.5 V
Max Output Power x Channels @ Load: 8.5mW x 2 @ 16 Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003850-NJM2171AR(TE2) |
| Product Name | Integrated Circuits(ICs) |