Amplifier IC 1-Channel (Mono) Class AB 8-DIP
IC AMP CLASS AB MONO 250MW 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-DIP
IC AMP CLASS AB MONO 250MW 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 2129-NJM2149D-ND | NJM2149D | NJM2149D | NJM2149D |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 6 to 2 volts | 2 to 6 volts | |
| Output Power | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |