General Purpose Amplifier 2 Circuit 8-VSP
IC OPAMP GP 2 CIRCUIT 8VSP
General Purpose Amplifier 2 Circuit 8-VSP
IC OPAMP GP 2 CIRCUIT 8VSP
Operational Amplifiers - Op Amps Dual Single Supply
IC OPAMP GP 2 CIRCUIT 8VSP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2143R-TE1TR-ND | NJM2143R-TE1 | NJM2143R-TE1 | NJM2143R-TE1 | NJM2143R-TE1 | NJM2143R-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount | Surface Mount | ||
| VOS | 2 millivolts | 2 millivolts |