Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM2138M#

Description
General Purpose Amplifier 4 Circuit 14-DMP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-DMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM2138M#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM2138M#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM2138M#-ND
General Purpose Amplifier 4 Circuit 14-DMP

General Purpose Amplifier 4 Circuit 14-DMP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2138M# - 141137-NJM2138M# - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2138M#
141137-NJM2138M#
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2138M# 141137-NJM2138M#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 141137-NJM2138M# Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DMP Supply Voltage - Operating: ±1.35 V to 6 V Operating Supply Current: 2.27mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 141137-NJM2138M#
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DMP
Supply Voltage - Operating: ±1.35 V to 6 V
Operating Supply Current: 2.27mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM2138M# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM2138M#
Instrumentation, OP Amps, Buffer Amps NJM2138M#
General Purpose Amplifier 4 Circuit 14-DMP

General Purpose Amplifier 4 Circuit 14-DMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM2138M# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM2138M#
Integrated Circuits (ICs) - Linear - Amplifiers NJM2138M#
IC OPAMP GP 4 CIRCUIT 14DMP

IC OPAMP GP 4 CIRCUIT 14DMP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2138M# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM2138M#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM2138M#
IC OPAMP GP 4 CIRCUIT 14DMP

IC OPAMP GP 4 CIRCUIT 14DMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM2138M#-ND 141137-NJM2138M# NJM2138M# NJM2138M# NJM2138M#
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2138M# Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 2.27 milliamps 2.27 milliamps 2.27 milliamps 2.27 milliamps
Slew Rate 45 V/µs 45 V/µs 45 V/µs 4.50E-5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.197"", 5.00mm Width)" 14-DMP SOIC; 14-SOIC (0.197\", 5.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers