General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
General Purpose Amplifier 2 Circuit 8-DMP
Operational Amplifiers - Op Amps Wideband High Slew
IC OPAMP GP 2 CIRCUIT 8DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2137M-ND | NJM2137M | NJM2137M | NJM2137M | NJM2137M | NJM2137M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.14 milliamps | 1.14 milliamps | 1.14 milliamps | |||
| Slew Rate | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | 45 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts |