General Purpose Amplifier 1 Circuit 8-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025330-NJM2136M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±1.35 V to 6 V
Operating Supply Current: 630μA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Wideband High Slew
IC OPAMP GP 1 CIRCUIT 8DMP
General Purpose Amplifier 1 Circuit 8-DMP
IC OPAMP GP 1 CIRCUIT 8DMP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2136M-ND | 025330-NJM2136M | NJM2136M | NJM2136M | NJM2136M | NJM2136M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2136M | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.6300 milliamps | 0.6300 milliamps | 0.6300 milliamps | 0.6300 milliamps | ||
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | 8-DMP | SOIC; 8-SOIC (0.209\", 5.30mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 1.35 to 6 volts | 2.7 volts |