Amplifier IC 1-Channel (Mono) Class AB 8-DMP
Amplifier IC 1-Channel (Mono) Class AB 8-DMP
IC AMP CLASS AB MONO 400MW 8DMP
IC AMP CLASS AB MONO 400MW 8DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJM2135M-TE2#TR-ND | NJM2135M-TE2# | NJM2135M-TE2# | NJM2135M-TE2# |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 16 volts | 2 to 16 volts | 16 to 2 volts | |
| Output Power | 0.4000 watts | 0.4000 watts | 0.4000 watts | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |
| Operation Class | Class AB | Class AB |