Amplifier IC 1-Channel (Mono) Class AB 8-DIP
Audio Amplifiers Low Voltage
IC AMP CLASS AB MONO 400MW 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-DIP
IC AMP CLASS AB MONO 400MW 8DIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 2129-NJM2135D-ND | NJM2135D | NJM2135D | NJM2135D | NJM2135D |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 16 volts | 16 to 2 volts | 2 to 16 volts | ||
| Output Power | 0.4000 watts | 0.4000 watts | 0.4000 watts | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |