NJR Corporation Integrated Circuits(ICs) NJM2123M

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003840-NJM2123M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Manufacturer Device Package: 16-DIP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 3 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 100nA Voltage - Input Offset: 1mV Current - Supply: 6mA Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003840-NJM2123M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Manufacturer Device Package: 16-DIP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 3 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 100nA Voltage - Input Offset: 1mV Current - Supply: 6mA Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003840-NJM2123M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003840-NJM2123M
Integrated Circuits(ICs) 003840-NJM2123M
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003840-NJM2123M Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Manufacturer Device Package: 16-DIP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 3 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 100nA Voltage - Input Offset: 1mV Current - Supply: 6mA Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003840-NJM2123M
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Manufacturer Device Package: 16-DIP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Current - Supply: 6mA
Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10MHZ Operational Amplifier IC - 687-NJM2123M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Operational Amplifier IC
687-NJM2123M
10MHZ Operational Amplifier IC 687-NJM2123M
IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M can be used for catalog matching and distributor lookup.

IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 003840-NJM2123M 687-NJM2123M
Product Name Integrated Circuits(ICs) 10MHZ Operational Amplifier IC
Slew Rate 3 V/µs
Unlock Full Specs
to access all available technical data