Nisshinbo Micro Devices Inc. 10MHZ Operational Amplifier IC NJM2123M-TE1

Description
IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M-TE1 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M-TE1 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Operational Amplifier IC - 687-NJM2123M-TE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Operational Amplifier IC
687-NJM2123M-TE1
10MHZ Operational Amplifier IC 687-NJM2123M-TE1
IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M-TE1 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M-TE1 can be used for catalog matching and distributor lookup.

IC OPAMP GP 10MHZ 16DIP Product overview: NJM2123M-TE1 from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2123M-TE1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 003841-NJM2123M-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003841-NJM2123M-TE1
Integrated Circuits(ICs) 003841-NJM2123M-TE1
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003841-NJM2123M-TE1 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Manufacturer Device Package: 16-DIP Number of Circuits: 2 Amplifier Type: General Purpose Slew Rate: 3 V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 100nA Voltage - Input Offset: 1mV Current - Supply: 6mA Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003841-NJM2123M-TE1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Manufacturer Device Package: 16-DIP
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Current - Supply: 6mA
Voltage - Supply, Single/Dual (±): 4 V ~ 20 V, ±2 V ~ 10 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM2123M-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM2123M-TE1
Instrumentation, OP Amps, Buffer Amps NJM2123M-TE1
General Purpose Amplifier 2 Circuit 16-DMP

General Purpose Amplifier 2 Circuit 16-DMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2123M-TE1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM2123M-TE1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM2123M-TE1
IC OPAMP GP 2 CIRCUIT 16DMP

IC OPAMP GP 2 CIRCUIT 16DMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-NJM2123M-TE1 003841-NJM2123M-TE1 NJM2123M-TE1 NJM2123M-TE1
Product Name 10MHZ Operational Amplifier IC Integrated Circuits(ICs) Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 3 V/µs 3 V/µs
Bandwidth 10 MHz
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tube SOIC; 16-SOIC (0.197\", 5.00mm Width)
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details