Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060224-NJM2122M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 3.6μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±2 V to 7 V
Operating Supply Current: 7mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-DMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060224-NJM2122M | 2129-NJM2122M-ND | NJM2122M | NJM2122M | NJM2122M | NJM2122M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2122M | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2 to 7 volts | 4 volts | 20 volts | |||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||
| IBIAS | 3.6 µA | 3.6 µA | 3.6 µA | |||
| GBW | 12 MHz | 12 MHz | 12 MHz |