General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2121M#-ND | NJM2121M# | NJM2121M# | NJM2121M# |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | |
| Slew Rate | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | Surface Mount | SOIC; 8-SOIC (0.197\", 5.00mm Width) |