Audio Amplifier 2 Circuit 8-DIP
Operational Amplifiers - Op Amps Dual Low Noise
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-DIP
IC AUDIO 2 CIRCUIT 8DIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2114D-ND | NJM2114D | NJM2114D | NJM2114D | NJM2114D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | ||
| Slew Rate | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 44 volts |