Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DIP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DIP
IC AMP AB MONO/STEREO 90MW 8DIP
IC AMP AB MONO/STEREO 90MW 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJM2076D#-ND | NJM2076D# | NJM2076D# | NJM2076D# |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | |
| Output Power | 0.0900 watts | 0.0900 watts | 0.0900 watts | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |