Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
IC PWR AMP BIPO DUAL LV 8DMP
IC PWR AMP BIPO DUAL LV 8DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2129-NJM2073M-TE3TR-ND | NJM2073M-TE3 | NJM2073M-TE3 | NJM2073M-TE3 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | |
| Output Power | 2 watts | 2 watts | 2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |