The NJM2073M-TE2 is a dual low voltage power amplifier designed for audio applications in portable devices such as radios and cassette players. It operates within a voltage range of 1.8V to 15V and features low crossover distortion and low operating current, making it suitable for battery-powered applications. The amplifier can be configured in either bridge or stereo mode and is built using bipolar technology. The device has a maximum output peak current of 1A and offers power dissipation ratings of 700mW for the DIP8 package and 300mW for the DMP8 package. It operates effectively across a temperature range of -40°C to +85°C. The NJM2073M-TE2 provides output power of up to 2W at 9V with an 8,Ѷ load and maintains a total harmonic distortion (THD) of less than 0.2% at specified conditions. The input impedance is 100k,Ѷ, and it features a close loop voltage gain of approximately 44dB at 1kHz. Engineers considering this amplifier for their projects should note its compact design and efficiency, making it a viable option for low-power audio amplification needs.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
IC PWR AMP BIPO DUAL LV 8DMP
Audio Amplifiers Dual Low Voltage
IC PWR AMP BIPO DUAL LV 8DMP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2129-NJM2073M-TE2TR-ND | NJM2073M-TE2 | NJM2073M-TE2 | NJM2073M-TE2 | NJM2073M-TE2 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |