Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
IC PWR AMP BIPO DUAL LV 8DMP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DMP
IC PWR AMP BIPO DUAL LV 8DMP
Audio Amplifiers Dual Low Voltage
IC PWR AMP BIPO DUAL LV 8DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2129-NJM2073M-TE1TR-ND | NJM2073M-TE1 | NJM2073M-TE1 | NJM2073M-TE1 | NJM2073M-TE1 | NJM2073M-TE1 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class AB | Class AB |