Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060211-NJM2073D
Packaging: Tube/Rail
Type: Class AB
Features: Depop
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 1 @ 16 Ohm; 270mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 1.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC AMP CLSS AB MONO/STER 2W 8DIP
IC AMP CLSS AB MONO/STER 2W 8DIP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 8-DIP
IC AMP CLSS AB MONO/STER 2W 8DIP
Audio Amplifiers Dual Low Voltage
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 2129-NJM2073D-ND | 060211-NJM2073D | NJM2073D | NJM2073D | NJM2073D | NJM2073D | NJM2073D |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NJM2073D | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | |||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |